EN
  • EN
  • DE

CYD18S72V18-200BGI

Part No CYD18S72V18-200BGI
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC SRAM 18MBIT PARALLEL 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Synchronous Memory IC 18Mb (256K x 72) Parallel 200 MHz 3.3 ns 484-PBGA (27x27)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 484-FBGA
Case / Package 484-PBGA (27x27)
Family Name CYD18S72
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number CYD18S72V18200BGI, 2832-CYD18S72V18-200BGI
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916600-CYD18S72V18-200BGI
Ultra Librarian 3D Model Ultra Librarian CYD18S72V18-200BGI CAD Model

Description

The Cypress Semiconductor Corp CYD18S72V18-200BGI is a dual-port, synchronous SRAM memory IC with a capacity of 18Mb.

  • Interface: Parallel
  • Frequency: 200MHz
  • Package: 484-FBGA
  • Mounting: Surface mount
  • Operating Temperature Range: -40°C to 85°C
  • Family: CYD18S72 family
  • Category: Integrated Circuits (ICs)
  • Part Status: Obsolete
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.1788 $429.1788
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess