EN
  • EN
  • DE

SGTL5000XNAA3

Part No SGTL5000XNAA3
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - CODECs
Description IC AUDIO CODEC STEREO 32-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Type Stereo Audio
Data Interface I2C, Serial, SPI
Number of ADCs / DACs 1 / 1
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Analog Supply Voltage 1.62 V to 3.6 V
Digital Supply Voltage 1.1 V to 2 V, 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 028315-SGTL5000XNAA3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Medical
Family Name SGTL5000XNAA3
Introduction Date December 30, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SGTL5000XNAA3 CAD Model

Description

The SGTL5000XNAA3 is a low-power stereo audio codec from NXP Semiconductors (formerly Freescale). This highly integrated chip is designed for portable audio applications, offering high-quality audio playback and recording capabilities while minimizing power consumption. It is commonly found in devices such as MP3 players, smartphones, and other battery-powered audio devices.

Applications:

  • Portable media players (MP3, MP4 players)
  • Smartphones and tablets
  • Handheld gaming consoles
  • USB audio interfaces
  • Voice recorders

Features:

  • Stereo audio codec with integrated headphone amplifier and microphone preamplifier.
  • Low power consumption for extended battery life.
  • Supports various audio formats, including MP3, AAC, and WAV.
  • I2C control interface for easy configuration and control.
  • Built-in PLL (Phase-Locked Loop) for clock generation.
  • Advanced power management features for minimizing power consumption in various operating modes.

Benefits:

  • High-quality audio playback and recording.
  • Extended battery life in portable devices.
  • Simplified system design due to its high level of integration.
  • Flexibility to support a wide range of audio formats.
  • Easy integration into existing systems using the I2C interface.

Additional Details:

The SGTL5000XNAA3 features a stereo headphone amplifier that can drive a variety of headphone impedances. It also includes a microphone preamplifier for recording high-quality audio. The integrated PLL eliminates the need for an external clock source, simplifying the system design and reducing the overall bill of materials. The codec supports various audio sampling rates and bit depths, providing flexibility for different audio applications. Its advanced power management features allow the device to operate in various low-power modes, further extending battery life. The I2C interface provides a simple and efficient way to configure and control the codec's parameters, such as volume, gain, and sampling rate. The device is typically available in a small QFN package for space-constrained applications.

Refer to the NXP datasheet for detailed specifications, including audio performance metrics, power consumption characteristics, and package dimensions.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $16.3637
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $2.4359
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess