EN
  • EN
  • DE

CT2KIT25664AA667M

Part No CT2KIT25664AA667M
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2 512Mx64 667MHz 2x2GB Kit (4GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451367-CT2KIT25664AA667M
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT2KIT25664AA667M CAD Model

Description

The CT2KIT25664AA667M from Crucial is a comprehensive memory upgrade kit designed to significantly enhance the performance of desktops requiring DDR2 memory. This kit comprises two 2GB modules, combining to provide a total of 4GB under a DDR2 512Mx64 configuration, making it an ideal solution for users aiming to improve their systems' multitasking capabilities and overall responsiveness. Operating at a speed of 667MHz, it ensures compatibility with many older desktop systems, revitalizing them for contemporary applications. With its 200-pin SODIMM design, the kit offers easy installation and a reliable upgrade path for users with systems supporting DDR2 667 SODIMM memory. Crucial's reputation for quality and reliability makes the CT2KIT25664AA667M a wise choice for those looking to extend the life and performance of their desktop PCs.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess