EN
  • EN
  • DE

CP2K16G56C46U5

Part No CP2K16G56C46U5
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR5-5600 UDIMM Pro Kit (32GB 2x16G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1447831-CP2K16G56C46U5
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CP2K16G56C46U5 CAD Model

Description

The CP2K16G56C46U5 is a high-performance DDR5-5600 UDIMM Pro Kit from Crucial, specially designed for gamers, enthusiasts, and professionals who demand exceptional speed and reliability from their systems. With a total capacity of 32GB, divided over two sticks of 16GB, this kit is built to enhance your computer's multitasking and performance capabilities in the most demanding applications and games. The module operates at a frequency of 5600MHz, offering significantly higher data transfer rates compared to previous generation memory modules. It utilizes a 288-pin configuration for compatibility with leading-edge motherboards designed to support DDR5 memory. Each module is constructed using high-quality [2Gx8 8C] chips, ensuring both stability and durability. Moreover, the sleek design and advanced heat spreaders not only contribute to its aesthetic appeal but also effectively dissipate heat, maintaining optimal operating temperatures even under load. The CP2K16G56C46U5 kit represents Crucial's commitment to pushing the boundaries of memory performance, making it an ideal choice for those looking to upgrade their system with cutting-edge technology.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess