EN
  • EN
  • DE

ZL40253LDG1

Part No ZL40253LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 10 OUTPUT PROGRAMMABLE FANOUT BU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Series SmartBuffer™
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name ZL40253
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940012-ZL40253LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40253LDG1 CAD Model

Description

Introducing the ZL40253LDG1 from Microchip Technology

The ZL40253LDG1 is an advanced, high-performance clock buffer developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent demands of modern complex electronics systems, offering precision timing and signal distribution with minimal jitter and skew.

Key Features and Benefits

  • Low Skew: The ZL40253LDG1 boasts an exceptionally low output-to-output skew, which ensures synchronous signal distribution that is critical for high-speed digital systems.
  • Multiple Outputs: With multiple outputs, this clock buffer can drive several loads simultaneously, making it an ideal choice for applications requiring distributed clock signals across various subsystems.
  • Flexible Configuration: It offers a high degree of configurability, allowing engineers to tailor its performance to specific application requirements. This includes programmable features such as output frequency and voltage levels.
  • Low Power Consumption: Designed for efficiency, the ZL40253LDG1 operates with a low power consumption, which helps to reduce the overall power budget of the system it is integrated into.
  • High Reliability: Microchip Technology's commitment to quality ensures that the ZL40253LDG1 is a reliable component for mission-critical applications where consistent operation is paramount.
  • Compact Form Factor: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The ZL40253LDG1 is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Data centers requiring synchronized clock distribution
  • Telecommunications infrastructure
  • High-performance computing systems
  • Industrial automation and control systems

Technical Specifications

The technical specifications of the ZL40253LDG1 include:

  • Supply Voltage: Specified in the datasheet
  • Output Frequency Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet

For more detailed information, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

The ZL40253LDG1 is a testament to Microchip Technology's dedication to providing high-quality, high-performance solutions for the electronics industry. With its robust feature set and reliable performance, it stands out as an excellent choice for your clock distribution needs.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7447 $62.9788
9+ $12.9187 $116.2683
14+ $12.5150 $175.2100
20+ $12.1113 $242.2260
25+ $11.7075 $292.6875
34+ $10.4964 $356.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess