Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 032673-TLC374CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC374CN CAD Model

Description

The Texas Instruments TLC374CN is a high-performance, quad differential comparator designed to meet the needs of a wide array of applications. This precision device is engineered to provide fast and reliable comparison of input signals, making it an ideal choice for systems requiring multiple voltage-level detections.

Key Features

  • Quad Differential Inputs: The TLC374CN features four independent comparator channels, allowing for multiple comparisons to be made simultaneously, increasing the efficiency of your design.
  • Low Power Consumption: With its design focus on power efficiency, this comparator is suitable for battery-powered or energy-sensitive applications.
  • Wide Voltage Range: It operates from a single power supply ranging from 2V to 36V or dual supplies of ±1V to ±18V, providing flexibility in various circuit configurations.
  • Fast Response Time: The device boasts a typical response time of 1.3 microseconds, ensuring quick and accurate signal processing.
  • Offset Voltage: Features a typical input offset voltage of 5 mV, which helps in maintaining the accuracy of the comparison.
  • Output Compatibility: The open-collector outputs allow wired-OR connections and compatibility with various types of logic systems.
  • Temperature Range: The TLC374CN is designed to operate over a wide temperature range, making it suitable for industrial environments.

Applications

The versatility of the TLC374CN makes it an excellent choice for numerous applications, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Window comparators
  • Zero-crossing detectors
  • Level shifters

Encased in a standard DIP-14 package, the TLC374CN integrates seamlessly into various circuit boards and is easy to work with for both hobbyists and professional engineers alike. Its robust design ensures reliability and performance, making it a staple component in precision signal processing and control systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9118 $50.8534
32+ $3.2097 $102.7104
49+ $3.1094 $152.3606
67+ $3.0091 $201.6097
86+ $2.9088 $250.1568
116+ $2.6079 $302.5164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 952 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention