EN
  • EN
  • DE

ZL38040LDG1

Part No ZL38040LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Audio Audio Signal Processor 2 Channel 64-QFN (9x9)
Manufacturer Microchip Technology
Series AcuEdge™
Package Tray
Mounting Surface Mount
Package 64-VFQFN
Case / Package 64-QFN (9x9)
Family Name ZL38040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904275-ZL38040LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38040LDG1 CAD Model

Description

The ZL38040LDG1 is a cutting-edge audio processor integrated circuit (IC) from the renowned manufacturer Microchip Technology. This sophisticated chip is designed to cater to the demanding needs of modern audio applications, offering a blend of performance, efficiency, and versatility.

Key Features

  • High-Performance Audio Processing: The ZL38040LDG1 boasts advanced audio processing capabilities that deliver superior sound quality. It is well-suited for applications requiring voice and audio enhancement, including wireless speakers, soundbars, and smart home devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage without compromising on performance, making it ideal for battery-powered devices.
  • Flexible Connectivity: With multiple interface options, the ZL38040LDG1 can easily integrate into a variety of audio systems, providing seamless communication with other components.
  • Customizable Sound Profiles: The IC allows for the creation of custom sound profiles, enabling manufacturers to fine-tune audio outputs to match specific product requirements or user preferences.

Technical Specifications

The ZL38040LDG1 operates over a wide temperature range and comes in a compact package. It is designed to be robust and reliable, ensuring long-term performance in diverse environments.

Applications

This versatile audio processor is suitable for a broad range of applications. Its high-quality audio processing capabilities make it a perfect choice for:

  • Smart Home Devices
  • Portable Audio Devices
  • Automotive Infotainment Systems
  • Professional Audio Equipment

Conclusion

Microchip Technology's ZL38040LDG1 represents a harmonious combination of audio processing prowess and energy efficiency. Its adaptability and high-quality output make it a valuable component for any audio-related project or product. The ZL38040LDG1 is not just a chip; it's a solution that enhances the audio experience for users across a multitude of platforms.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess