EN
  • EN
  • DE

ZL30267LDF1

Part No ZL30267LDF1
Manufacturer Microchip Technology
Catalog OEM Souring
Description Clock Generators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466538-ZL30267LDF1
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Type Clock Multiplier, Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, Crystal
Output CMOS, HCSL, HSTL, LVDS, LVPECL
Number of Circuits 2
Ratio - Input 4:10
Differential - Input Yes/Yes
Frequency - Max 1.045GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Grade -
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian ZL30267LDF1 CAD Model

Description

The ZL30267LDF1 from Microchip is a highly configurable clock generator designed to meet the precise clocking needs of communication, computing, and consumer electronics systems. It is capable of generating multiple clocks from a single input frequency, thereby reducing component count and complexity in designs requiring multiple clock domains. This device supports a wide range of output frequencies, offering designers the flexibility to match the clock requirements of various components such as processors, PHYs, and memory interfaces within a system. Additionally, it offers low jitter and phase noise performance, crucial for applications where signal integrity and timing accuracy are paramount. The ZL30267LDF1 comes in a compact, leadless package, making it suitable for space-constrained applications. Its capabilities make it an ideal choice for networking equipment, data centers, multimedia devices, and other applications requiring multiple, precise clock signals.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess