EN
  • EN
  • DE

WS128K32NV-17H1M

Part No WS128K32NV-17H1M
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Module Asynchronous 4Mbit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Data Bus Width 32 b
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 66
Operating Supply Voltage 3.3 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1027040-WS128K32NV-17H1M
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS128K32NV-17H1M CAD Model

Description

The WS128K32NV-17H1M is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of memory devices, which are known for their reliability and efficiency.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity of 128K x 32, providing ample storage for a variety of applications.
  • Speed: With an access time of 17ns, the WS128K32NV-17H1M offers fast data retrieval, making it suitable for high-speed operations and time-sensitive tasks.
  • Package Type: Housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, this product ensures a compact footprint and secure mounting on printed circuit boards.
  • Operating Temperature: The device is designed to operate over an industrial temperature range, ensuring consistent performance under varying environmental conditions.
  • Low Power Consumption: The WS128K32NV-17H1M is engineered to maintain low power consumption, thereby extending the life of battery-powered devices and reducing overall energy costs.

Applications

The versatility of the WS128K32NV-17H1M makes it an ideal choice for a wide array of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Networking hardware
  • Industrial automation and control systems
  • Medical devices
  • Aerospace and defense systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The WS128K32NV-17H1M is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance. Additionally, Microchip provides comprehensive technical support and resources to assist customers with design, development, and deployment.

For more detailed specifications, pricing, and ordering information, please visit the Microchip Technology official website or contact their sales representatives. The WS128K32NV-17H1M is a testament to Microchip's dedication to innovation, quality, and customer satisfaction.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess