EN
  • EN
  • DE

WAC-187-B-X

Part No WAC-187-B-X
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104518-WAC-187-B-X
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WAC-187-B-X CAD Model

Description

Microchip Technology's WAC-187-B-X is a state-of-the-art integrated circuit designed to cater to the sophisticated needs of modern electronic applications. This versatile component is part of Microchip's renowned product line, known for its reliability, efficiency, and advanced technology.

Key Features

  • High Performance: The WAC-187-B-X is built to deliver exceptional performance, ensuring that it can handle complex tasks with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power usage, making it ideal for battery-powered devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising on functionality.
  • Robust Construction: The product is engineered to withstand harsh conditions, ensuring long-term reliability and stability.
  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, the WAC-187-B-X is equipped to meet the demands of cutting-edge electronic systems.

Applications

The WAC-187-B-X is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Consumer Electronics
  • Medical Equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Microchip Technology website. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure successful integration into your projects.

Support and Resources

Microchip Technology offers extensive support for the WAC-187-B-X, including customer service, technical assistance, and online resources. Clients can access a wealth of information, such as FAQs, tutorials, and community forums, to assist with the implementation and troubleshooting of this product.

With its combination of performance, efficiency, and robustness, the WAC-187-B-X from Microchip Technology stands out as a premier choice for developers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess