EN
  • EN
  • DE

VSC9128XVH

Part No VSC9128XVH
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 10G VC MAPPER LEBGA / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 799224-VSC9128XVH
Ultra Librarian 3D Model Ultra Librarian VSC9128XVH CAD Model

Description

Microchip Technology VSC9128XVH Product Overview

The VSC9128XVH from Microchip Technology is a high-performance, feature-rich integrated circuit designed to cater to the demanding needs of data communication networks. This product is part of Microchip's extensive portfolio of semiconductor solutions that aim to provide advanced functionality while maintaining power efficiency and reliability.

At its core, the VSC9128XVH is a transport processor that offers a versatile solution for managing and processing data in complex network environments. It is particularly well-suited for applications in SONET/SDH, OTN (Optical Transport Network), and Ethernet systems where high-speed data transfer and signal integrity are crucial.

One of the key features of the VSC9128XVH is its ability to support multiple data rates, making it a flexible choice for different network configurations. It can handle data rates up to 10 Gbps, ensuring compatibility with current high-speed standards and providing a future-proof solution as network demands continue to grow.

The device is equipped with a variety of interfaces to facilitate seamless integration into existing network infrastructure. These include SPI (Serial Peripheral Interface), I2C, and high-speed serial interfaces. Its robust design also includes built-in error detection and correction mechanisms to maintain data integrity even in challenging conditions.

For network operators, the VSC9128XVH offers diagnostic and monitoring capabilities that are essential for maintaining optimal performance. These features enable real-time tracking of the system's health and performance, allowing for preventative maintenance and quick resolution of any issues that may arise.

Microchip Technology's commitment to quality is evident in the VSC9128XVH, which has been designed to meet stringent industry standards. This ensures that the product is not only reliable but also compatible with a wide range of equipment from different vendors, providing a versatile solution for network operators looking to upgrade or expand their systems.

In summary, the VSC9128XVH from Microchip Technology is a powerful and adaptable transport processor that offers high-speed data processing, multiple interface options, and robust diagnostic features. It is an ideal choice for modern data communication networks that require speed, reliability, and scalability.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess