Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Quality Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 29FCT520
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890599-QS29FCT520CTSOX
Ultra Librarian 3D Model Ultra Librarian QS29FCT520CTSOX CAD Model

Description

The 890599-QS29FCT520CTSOX is an integrated circuit (IC) logic shift register, designed for use in electronic circuits.

  • Series: 29FCT520 series
  • Manufacturer: Quality Semiconductor
  • Packaging: bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Counterfeit Threat: 63%
  • MSL Level: 3
  • REACH Status: vendor undefined
  • HTSUS Code: 8542.39.0001
  • Base Product Number: 29FCT520
  • Market Status: active

You May Also Be Interested in

Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
Harris Corporation
4 X 4 REGISTER FILE
Need more? Email Us
ECAD model for CD54HC670F
Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N
ON Semiconductor
8-Bit Serial or Parallel-Input/ Serial-Output Shift Register High-Performance Silicon-Gate CMOS | IC SHIFT REGISTER 8BIT 16-SOEIAJ
Lowest to $0.5562
ECAD model for MC74HC165AFELG
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
ECAD model for DP802512V
Nexperia USA Inc.
NOW NEXPERIA 74LVC594APW - SERIA / Shift Element Bit
Lowest to $1.3138
ECAD model for 74LVC594APW
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
ECAD model for 54F676DMQB
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Need more? Email Us
ECAD model for AM25S10DC
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention