EN
  • EN
  • DE

VSC8488YJU-15

Part No VSC8488YJU-15
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Transceiver
Interface Serial
Number of Circuits 1
Voltage - Supply 1.2V ~ 3.3V
Power (Watts) 1 W
Mounting Type Surface Mount
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC8488
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938851-VSC8488YJU-15
Ultra Librarian 3D Model Ultra Librarian VSC8488YJU-15 CAD Model

Description

Microchip Technology's VSC8488YJU-15: A High-Performance Dual Channel Signal Conditioner

The VSC8488YJU-15 is a state-of-the-art dual channel signal conditioner integrated circuit developed by Microchip Technology. Designed to deliver exceptional performance and reliability, this product is an ideal solution for a wide range of telecommunication applications, including base stations, network switches, and routers.

Key Features:

  • High-Speed Performance: The VSC8488YJU-15 is engineered to support high data rates, making it suitable for fast and efficient data transmission in complex telecommunication systems.
  • Dual Channel Operation: This device features dual channels, allowing for simultaneous processing of multiple signals, which enhances system throughput and efficiency.
  • Adaptive Equalization: With built-in adaptive equalization, the VSC8488YJU-15 can compensate for signal degradation caused by transmission medium losses, ensuring signal integrity over long distances.
  • Clock and Data Recovery (CDR): The integrated CDR circuits maintain the integrity of the data by reducing jitter and timing errors, thus ensuring reliable communication.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, which is crucial for reducing operational costs and heat dissipation in densely packed electronic systems.
  • Programmable Functions: Users can program various functions of the VSC8488YJU-15 to tailor its performance to specific application requirements.
  • Robust Packaging: The device comes in a compact package, ensuring that it can fit into tight spaces without sacrificing performance or reliability.

Applications:

The versatility of the VSC8488YJU-15 makes it suitable for a variety of applications, particularly in the telecommunications industry where high-speed data transmission and signal integrity are paramount. Its dual channel design and advanced signal conditioning capabilities make it an excellent choice for enhancing the performance of network infrastructure equipment.

Why Choose VSC8488YJU-15?

Microchip Technology's VSC8488YJU-15 is designed for system designers who require a reliable, high-performance signal conditioning solution. With its advanced features, low power consumption, and programmability, this product stands out as a top-tier component for demanding telecommunications applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8322 $167.8322
2+ $162.2378 $324.4756
3+ $145.4546 $436.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,042 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess