EN
  • EN
  • DE

VSC8204VX

Part No VSC8204VX
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024057-VSC8204VX
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8204VX CAD Model

Description

Microchip Technology's VSC8204VX Dual Channel Gigabit Ethernet PHY

The VSC8204VX from Microchip Technology is a state-of-the-art dual-channel Gigabit Ethernet Physical Layer Transceiver (PHY) designed for high-performance networking applications. This compact, energy-efficient device is ideal for a wide range of applications including enterprise networking, data centers, industrial automation, and telecommunications infrastructure.

The VSC8204VX supports 10/100/1000BASE-T Ethernet and is compliant with IEEE 802.3 standards. It features an integrated line-side termination to conserve board space and minimize the need for external components, making it an excellent choice for space-constrained environments. With its dual channels, the VSC8204VX can handle two Gigabit Ethernet ports simultaneously, thereby providing increased bandwidth and redundancy options for critical systems.

One of the standout features of the VSC8204VX is its advanced power saving capabilities. The device includes Microchip's Energy Efficient Ethernet (EEE) feature, which reduces power consumption during periods of low data activity, helping to save on energy costs and extend the life of the product. Additionally, the PHY incorporates flexible power management options, including various low-power idle modes, making it an environmentally friendly choice for modern networking equipment.

The VSC8204VX also boasts robust performance with its integrated cable diagnostics, link fault signaling, and error correction mechanisms. These features enable the device to maintain a reliable connection and ensure data integrity even in challenging electrical environments. Furthermore, the PHY is equipped with Microchip's Virtual Cable Tester® (VCT) technology, which allows for easy identification and resolution of cable-related issues, simplifying maintenance and reducing downtime.

For developers and system integrators, the VSC8204VX offers a flexible interface with support for SGMII, QSGMII, and other industry-standard interfaces, ensuring seamless integration into existing and new designs. Its programmable LED indicators provide visual feedback on link status, activity, and speed, which is essential for monitoring network performance.

In summary, the VSC8204VX from Microchip Technology is a versatile and reliable dual-channel Gigabit Ethernet PHY that offers a combination of performance, energy efficiency, and advanced features, making it a top choice for a variety of networking applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess