EN
  • EN
  • DE

LT1701ES5TR

Part No LT1701ES5TR
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071475-LT1701ES5TR
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1701ES5TR CAD Model

Description

Introducing the LT1701ES5TR Voltage Regulator from Linear Technology

The LT1701ES5TR is a cutting-edge, low-power, step-up DC/DC converter that is designed to meet the rigorous demands of today's portable and space-constrained electronic devices. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this product stands out for its efficiency, reliability, and compact form factor.

Key Features:

  • High Efficiency: The LT1701ES5TR operates with a switching frequency of up to 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors, which contribute to a highly efficient power conversion.
  • Low Quiescent Current: It has a low quiescent current of only 20μA, making it ideal for battery-powered applications where energy conservation is paramount.
  • Wide Input Voltage Range: This device can accept an input voltage from 1.2V to 10V, providing versatility for various power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, which allows for a broad range of applications, from OLED displays to CCD applications.
  • Integrated Features: It includes a soft-start feature to limit inrush current during startup, and a shutdown function that reduces the supply current to less than 1μA, enhancing the overall efficiency of the system.
  • Small Package: The LT1701ES5TR comes in a tiny SOT-23 package, making it perfect for space-constrained applications.

Applications:

The versatility of the LT1701ES5TR makes it suitable for a wide array of applications. It is commonly used in:

  • Portable electronics
  • GPS devices
  • Digital cameras
  • Medical devices
  • Wireless and RF devices

Whether you are designing a handheld device, a wearable, or any other application that requires a compact, efficient power solution, the LT1701ES5TR from Linear Technology is an excellent choice that combines performance with reliability.

For detailed specifications, application notes, and design support, visit Linear Technology's official website or contact their customer support team. The LT1701ES5TR is not just a component; it's a robust foundation for your next innovative project.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess