EN
  • EN
  • DE

VSC8142VR-02

Part No VSC8142VR-02
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023868-VSC8142VR-02
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8142VR-02 CAD Model

Description

Microchip Technology's VSC8142VR-02: A High-Performance Signal Conditioning Solution

The VSC8142VR-02 is a cutting-edge signal conditioning product from Microchip Technology, designed to deliver exceptional performance in demanding applications. This device is tailored for use in high-speed communication systems, offering robust signal integrity solutions for network infrastructure, data centers, and telecommunication equipment.

At the heart of the VSC8142VR-02 lies its ability to provide signal conditioning for a wide range of data rates, ensuring compatibility with various protocols and interfaces. This flexibility makes it a versatile choice for designers looking to future-proof their systems against evolving standards and data rate requirements.

The product features advanced signal processing capabilities, including programmable equalization, clock and data recovery (CDR), and output de-emphasis. These features enable the VSC8142VR-02 to compensate for signal degradation caused by long-distance transmission over copper cables or backplanes, thereby maintaining signal integrity and reducing bit error rates.

Microchip Technology's commitment to quality is evident in the VSC8142VR-02's design, which is built to operate reliably in a wide temperature range, making it suitable for various industrial and commercial environments. The device comes in a compact package, allowing for easy integration into space-constrained applications without compromising on performance.

In addition to its robust performance, the VSC8142VR-02 is supported by Microchip's comprehensive suite of design tools and software, which simplifies the development process and accelerates time-to-market for products incorporating this signal conditioner. With technical support and documentation readily available, engineers can confidently implement the VSC8142VR-02 into their designs, knowing they have the backing of Microchip's expertise.

Overall, the VSC8142VR-02 from Microchip Technology represents a powerful solution for enhancing signal integrity in high-speed digital communication systems. Its combination of performance, flexibility, and support makes it an excellent choice for engineers looking to overcome the challenges of signal conditioning in modern electronic designs.

You May Also Be Interested in

Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess