EN
  • EN
  • DE

VSC7432YIH

Part No VSC7432YIH
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24PORT / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series E-StaX-III-48
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface XAUI
Number of Circuits 24
Mounting Type Surface Mount
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938840-VSC7432YIH
Ultra Librarian 3D Model Ultra Librarian VSC7432YIH CAD Model

Description

Microchip Technology's VSC7432YIH - A Versatile Ethernet Switch Solution

The VSC7432YIH from Microchip Technology is a highly integrated, multi-layer switch that offers an optimal solution for a range of Ethernet networking applications. Designed with versatility in mind, this product is well-suited for use in small to medium-sized enterprise and industrial networks, as well as for residential gateway and access point applications.

At the heart of the VSC7432YIH is its robust feature set, which includes advanced Layer 2+ switching capabilities, Layer 3 routing features, and comprehensive Quality of Service (QoS) support. This allows for efficient traffic management and prioritization, ensuring that critical network applications maintain high performance and reliability. The switch also supports IPv4/IPv6 multicast for modern networking requirements.

Key Features of VSC7432YIH:

  • High Port Density: The device offers a high number of Gigabit Ethernet ports, providing ample connectivity options for network expansion and integration.
  • Energy Efficiency: With support for Energy Efficient Ethernet (EEE) standards, the VSC7432YIH is designed to reduce power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Security: The switch incorporates robust security features, including port-based access control lists (ACLs), IEEE 802.1x port authentication, and secure management interfaces, helping to protect the network against unauthorized access and threats.
  • Management: For ease of administration, the VSC7432YIH supports a variety of management interfaces, including an intuitive web-based GUI, SNMP for network management systems, and a command-line interface (CLI) for granular control.

The VSC7432YIH also offers flexibility in terms of deployment, with support for both standalone and stackable configurations. Its compact form factor ensures that it can be easily integrated into a variety of networking environments without occupying excessive space.

With its combination of performance, efficiency, and security, the VSC7432YIH from Microchip Technology represents a comprehensive solution for network administrators looking to build or upgrade their Ethernet infrastructure. Its advanced features and ease of use make it a valuable asset in any modern network setting.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Others
Lowest to $18.3934
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Lowest to $4.8140
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess