EN
  • EN
  • DE

VSC7422XJQ-01

Part No VSC7422XJQ-01
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023867-VSC7422XJQ-01
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7422XJQ-01 CAD Model

Description

The VSC7422XJQ-01 is a cutting-edge network Ethernet switch from the reputable manufacturer Microchip Technology. Designed to cater to the increasing demands for high-speed data transmission and secure networking, this device is an ideal solution for small to medium-sized business applications, as well as for industrial and enterprise environments that require robust and efficient network management capabilities.

Key Features

  • Advanced Switching Capabilities: The product offers Layer 2+ switching features, including VLAN support, QoS, link aggregation, and port mirroring, providing users with the flexibility to manage their networks efficiently.
  • High-Performance Networking: With support for Gigabit Ethernet speeds, the VSC7422XJQ-01 ensures high-bandwidth connectivity for data-intensive applications, making it suitable for modern connected environments.
  • Energy Efficiency: Integrated with energy-efficient Ethernet (EEE) standards, the switch contributes to reduced power consumption, which is both cost-effective and environmentally friendly.
  • Robust Security Features: The device includes a suite of security measures such as port-based authentication (802.1X), Access Control Lists (ACLs), and denial-of-service (DoS) prevention, safeguarding the network from unauthorized access and threats.
  • Easy Management: Equipped with an intuitive management interface, the VSC7422XJQ-01 allows for straightforward setup and monitoring, which is accessible even to users with limited networking expertise.

Applications

The VSC7422XJQ-01 is versatile and can be deployed in various scenarios, including:

  • Enterprise networking solutions that require reliable and secure data exchange.
  • Industrial automation systems that need robust communication backbones.
  • Smart home networks where seamless connectivity is a must.
  • Small and medium-sized business infrastructures that demand cost-effective yet powerful networking equipment.

With its combination of performance, efficiency, and security, the Microchip Technology VSC7422XJQ-01 Ethernet switch is a strategic choice for those looking to enhance their network infrastructure with a reliable and future-proof device.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess