EN
  • EN
  • DE

VSC7418XKT-01

Part No VSC7418XKT-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 11PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series Serval™-1
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface Ethernet
Number of Circuits 11
Power (Watts) 1.6 W
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 284-TQFP
Supplier Device Package 284-TQFP (24x24)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 759771-VSC7418XKT-01
Ultra Librarian 3D Model Ultra Librarian VSC7418XKT-01 CAD Model

Description

The VSC7418XKT-01 is a cutting-edge, highly integrated Ethernet switch from Microchip Technology, designed to cater to the evolving demands of networking infrastructure. This advanced switch is a part of the SparX-IV family, renowned for its robust performance and versatility in managing network traffic efficiently.

Key Features:

  • Port Configuration: The device boasts a flexible port configuration that supports a combination of 1G, 2.5G, and 10G Ethernet ports, allowing it to serve a wide range of network topologies and bandwidth requirements.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) support, the VSC7418XKT-01 helps reduce power consumption, making it an eco-friendly choice for modern networking equipment.
  • Advanced Security: The switch comes equipped with robust security features, including access control lists (ACLs), port-based authentication (802.1X), and secure management interfaces, ensuring secure network operations.
  • Quality of Service (QoS): It offers comprehensive QoS capabilities, such as traffic classification, prioritization, and shaping, which are critical for maintaining high-quality voice, video, and data services.
  • Layer 2 and Layer 3 Support: The device provides full Layer 2 switching capabilities along with basic Layer 3 routing functionalities, making it a versatile solution for various networking applications.
  • Management Options: It includes an extensive set of management interfaces, such as SNMP, web-based GUI, and command-line interface (CLI), offering flexible management solutions to network administrators.

Applications:

The VSC7418XKT-01 is ideal for deployment in multiple networking scenarios, including enterprise LANs, small and medium-sized business networks, industrial networks, and Internet of Things (IoT) connectivity. Its robust performance and rich feature set make it a valuable component for network switches, routers, and wireless access points.

Technical Specifications:

The device is encapsulated in a compact package and is designed to operate at industrial temperature ranges, ensuring reliable performance in diverse environmental conditions. For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $6.2971
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,632 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess