EN
  • EN
  • DE

VSC7323VH-03

Part No VSC7323VH-03
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC MAC 10PORT GE W/SPI LEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Ethernet
Interface MII, Parallel, Serial, SPI
Package / Case 728-BGA
Supplier Device Package 728-TBGA (42.5x42.5)
Mounting Type Surface Mount
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 799211-VSC7323VH-03
Ultra Librarian 3D Model Ultra Librarian VSC7323VH-03 CAD Model

Description

Microchip Technology VSC7323VH-03 Product Overview

The VSC7323VH-03 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of high-performance networking applications. This device is a testament to Microchip's commitment to providing advanced solutions for data communication and management.

Key Features

  • High-Speed Performance: The VSC7323VH-03 is engineered to deliver exceptional data transfer rates, making it ideal for applications that require fast and reliable communication.
  • Energy Efficiency: This product is designed with power conservation in mind, ensuring that it operates with minimal energy consumption without compromising on performance.
  • Robust Connectivity: With its advanced interface options, the VSC7323VH-03 ensures seamless integration with a wide range of networking equipment, providing versatile connectivity solutions.
  • Durability: Manufactured to the highest standards, this integrated circuit is built to withstand the rigors of intense operation, ensuring long-term reliability and stability.

Applications

The VSC7323VH-03 is suited for a variety of applications, including but not limited to:

  • Enterprise networking systems
  • Data center switches
  • High-speed servers
  • Storage area networks
  • Telecommunications equipment

Technical Specifications

The VSC7323VH-03 boasts an impressive array of technical specifications that make it a top choice for professionals in the field:

  • Manufacturer: Microchip Technology
  • Part Number: VSC7323VH-03
  • Package / Case: N/A
  • RoHS: Compliant
  • Temperature Range: Specified by manufacturer
  • Interface Type: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

For detailed technical specifications, please refer to the product datasheet or contact Microchip Technology's customer support.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess