Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Signal Conditioner
Number of Circuits 2
Voltage - Supply 2.5V
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number VSC7112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1221967-VSC7112XJW
Ultra Librarian 3D Model Ultra Librarian VSC7112XJW CAD Model

Description

Microchip Technology's VSC7112XJW Product Overview

The VSC7112XJW is a cutting-edge signal integrity solution from Microchip Technology, designed to meet the high-performance demands of today's data communication networks. This device is an integral part of the infrastructure that powers high-speed data transmission, offering a robust and reliable means to ensure clear and accurate signal delivery across various platforms.

Key Features:

  • High-Speed Performance: The VSC7112XJW is engineered to support rapid data rates, making it suitable for applications that require fast and efficient data transfer.
  • Signal Integrity: With advanced signal conditioning capabilities, this product is adept at maintaining signal integrity over extended distances and through various mediums, which is crucial for maintaining high data integrity and minimizing errors.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC7112XJW operates with minimal power consumption, reducing the overall energy footprint of the systems in which it is deployed.
  • Versatility: This device is versatile and can be used in a range of applications, including enterprise networking, storage systems, and high-performance computing, among others.
  • Reliability: Microchip Technology is known for its commitment to quality, and the VSC7112XJW is no exception. It is built to provide consistent performance and withstand the rigors of continuous operation.

Applications:

  • Data Centers
  • Enterprise Networking
  • Storage Area Networks (SAN)
  • High-Performance Computing (HPC)
  • Telecommunications Equipment

The VSC7112XJW by Microchip Technology stands as a testament to the company's innovation in the realm of signal integrity. It is an essential component for any system that requires the reliable transmission of high-speed data. With its blend of performance, efficiency, and versatility, the VSC7112XJW is poised to be a valuable asset in the development and maintenance of modern data communication infrastructure.

For more detailed specifications and integration guidance, system designers and engineers are encouraged to consult the comprehensive datasheet and technical support resources provided by Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Texas Instruments
Engineering Project Manager | IC INTERFACE ISDN DEVICE 20-PLCC
Lowest to $8.6604
ECAD model for TP3420AV309
Microchip Technology
IC TELECOM INTERFACE 53QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 53-QFN (7x7)
Lowest to $3.5849
ECAD model for LE9622RQCT
Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Zarlink
Flexible 4 K x 2 K Channel Digital Switch with H.110 Interface and 2 K x 2 K Local Switch
Need more? Email Us
ECAD model for ZL50031
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3145 $73.2580
8+ $15.0273 $120.2184
12+ $14.5576 $174.6912
16+ $14.0880 $225.4080
21+ $13.6184 $285.9864
28+ $12.2096 $341.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 490 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention