EN
  • EN
  • DE

STM32F217ZET6

Part No STM32F217ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number STM32F217
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 708432-STM32F217ZET6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F217ZET6 CAD Model

Description

The STM32F217ZET6 is a high-performance microcontroller from STMicroelectronics, which belongs to their STM32F2 series. This advanced MCU is based on the ARM Cortex-M3 processor, delivering the perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of industrial, medical, and consumer applications.

Key Features

  • CPU: ARM Cortex-M3 running at a frequency of up to 120 MHz.
  • Flash Memory: 512 Kbytes of Flash memory, providing ample space for complex applications.
  • RAM: 128 Kbytes of RAM, enabling efficient handling of temporary data and processes.
  • Connectivity: Includes a rich set of peripherals such as USB OTG, CAN, Ethernet, and multiple serial interfaces.
  • ADCs: Dual 12-bit analog-to-digital converters, ensuring precise data acquisition from analog sensors.
  • DAC: 12-bit digital-to-analog converter for analog output capabilities.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to manage timing tasks.
  • Security: Features a hardware cryptographic acceleration cell for secure data transfer and storage.

Performance and Efficiency

The STM32F217ZET6 is designed to deliver high performance while maintaining energy efficiency. Its Cortex-M3 core features a 3-stage pipeline and supports Thumb-2 instruction set, which optimizes program execution both in terms of speed and code density. The microcontroller's power management functions and low-power modes ensure extended battery life in portable devices.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F217ZET6, including software libraries, the STM32Cube ecosystem, and a range of development kits. This support helps to speed up development cycles and reduce time-to-market for products built around this MCU.

Applications

The versatile feature set of the STM32F217ZET6 makes it suitable for a diverse array of applications, such as complex motor controls, industrial automation systems, advanced navigation systems, and robust communication gateways. Its high-speed processing capabilities and connectivity options also make it an excellent choice for IoT devices and smart home applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2701 $50.8907
17+ $5.9652 $101.4084
26+ $5.7788 $150.2488
36+ $5.5924 $201.3264
47+ $5.4060 $254.0820
62+ $4.8467 $300.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,335 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess