Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Active
Mounting Type Surface Mount
Base Product Number VSC3312
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8542.39.0001
Win Source Part Number 902977-VSC3312YP-01
Ultra Librarian 3D Model Ultra Librarian VSC3312YP-01 CAD Model

Description

The VSC3312YP-01 from Microchip Technology is a cutting-edge crosspoint switch designed to deliver high-performance signal routing with its 12 x 12 high-speed matrix switch configuration. This product is tailored for applications that demand low power consumption, minimal jitter, and maximum data integrity in a compact form factor.

Key Features

  • Flexible Signal Routing: The VSC3312YP-01 allows for any-to-any port connectivity, enabling versatile signal routing for a variety of high-speed data and telecommunications systems.
  • High-Speed Performance: With support for data rates up to 6.5 Gbps per port, this device can handle the throughput required for the most demanding applications.
  • Low Power and Jitter: Engineered for efficiency, the switch operates with low power consumption and exhibits extremely low jitter, ensuring signal integrity is maintained.
  • Programmable Equalization and Output Swing: Users can tailor the device's performance to their specific application needs with programmable input equalization and output swing.
  • Redundancy Support: The VSC3312YP-01 offers features that support system-level redundancy, critical for maintaining system operation in the event of a component failure.

Applications

The versatility of the VSC3312YP-01 makes it an ideal choice for a wide range of applications, including data center networking, telecommunication switching, broadcast video distribution, and high-performance computing. Its ability to seamlessly switch high-speed signals makes it a valuable component in systems that require reliable, low-latency data transfer.

Technical Specifications

Parameter Value Matrix Size 12 x 12 Data Rate Up to 6.5 Gbps Power Consumption Low Jitter Minimal Programming Input Equalization, Output Swing

In summary, the Microchip Technology VSC3312YP-01 is a versatile, high-speed crosspoint switch that is designed to meet the needs of modern, high-throughput data and telecommunication networks. With its advanced features and reliable performance, it stands out as a superior solution for efficient signal routing.

You May Also Be Interested in

NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Broadcom Limited
PEX8613-BA50BC G
Lowest to $81.4924
ECAD model for PEX8613-BA50BCG
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention