EN
  • EN
  • DE

VSC1238XSR

Part No VSC1238XSR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Demultiplexer Single 1-to 16 144-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000973-VSC1238XSR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC1238XSR CAD Model

Description

Introducing the VSC1238XSR, a state-of-the-art product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronics, providing reliability and performance that customers have come to expect from Microchip.

Key Features

  • High Performance: The VSC1238XSR is built for speed and efficiency, making it ideal for high-demand applications.
  • Low Power Consumption: With energy efficiency in mind, this product ensures minimal power usage, extending the life of battery-operated devices.
  • Robust Security: Security is a top priority, and the VSC1238XSR comes equipped with advanced security features to protect your applications from external threats.
  • Compact Design: Its small form factor makes it perfect for space-constrained applications without compromising on functionality.

Applications

The versatility of the VSC1238XSR allows it to be used across various industries and applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) endpoints

Technical Specifications

The VSC1238XSR boasts technical specifications that ensure compatibility and ease of integration into existing systems. It supports a range of interfaces and has a flexible architecture that can be adapted to specific user requirements.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The VSC1238XSR is backed by Microchip's global customer service and technical support teams, ensuring that help is available whenever it's needed.

Whether you're developing cutting-edge technology or updating existing systems, the VSC1238XSR from Microchip Technology is an excellent choice for your electronic components needs, blending performance, efficiency, and security into a compact package.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess