EN
  • EN
  • DE

VCC6-QCD-160M000000

Part No VCC6-QCD-160M000000
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Crystal Oscillator 160MHz 6-Pin CSMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103758-VCC6-QCD-160M000000
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-160M000000 CAD Model

Description

The VCC6-QCD-160M000000 is a high-performance, precision Voltage-Controlled Crystal Oscillator (VCXO) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is a part of the VCC6 series known for their reliability and exceptional quality, catering to the needs of sophisticated electronic systems.

This particular model operates at a frequency of 160 MHz, providing a stable and precise clock signal that is essential for digital communication systems, high-speed data processing, and other applications requiring tight frequency control. The VCC6-QCD-160M000000 offers a low jitter performance, which is critical in maintaining the integrity of digital signals, especially in high-speed data transfers and networking equipment where timing accuracy is paramount.

With a compact and robust 6-pad ceramic package, the VCC6-QCD-160M000000 ensures durability and minimal space consumption on a printed circuit board (PCB), making it an ideal choice for space-constrained applications. The device is designed to operate over a wide range of temperatures, ensuring reliable performance in diverse environmental conditions.

The VCXO's frequency can be finely adjusted using an external control voltage, which is particularly useful for phase-locked loop (PLL) applications, allowing synchronization with other frequency sources. This feature also enables compensation for frequency drift that may occur due to temperature changes or aging, ensuring long-term stability of the output frequency.

Microchip Technology's VCC6-QCD-160M000000 is suitable for a variety of applications, including telecommunications, server farms, medical equipment, test and measurement instruments, and any system where precision timing is crucial. With its high frequency stability and low phase noise characteristics, it stands out as a reliable and efficient solution for designers who require the utmost in frequency control for their electronic systems.

For further information, technical specifications, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess