EN
  • EN
  • DE

BR93L66

Part No BR93L66
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Microwire BUS 4Kbit(256 x 16bit) EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154499-BR93L66
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR93L66 CAD Model

Description

The BR93L66 is a 4Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This serial EEPROM utilizes the Microwire interface for communication. As a non-volatile memory device, it retains stored data even when power is removed, making it suitable for storing configuration settings, calibration data, and other critical information.

Applications

  • Consumer electronics (TVs, audio equipment, set-top boxes)
  • Industrial controls and automation
  • Automotive electronics (e.g., car radios, instrument clusters)
  • Medical devices
  • Security systems

Features

  • 4Kbit (512 x 8 or 256 x 16) EEPROM
  • Microwire serial interface
  • Low-voltage operation
  • Self-timed write cycle
  • Write protect feature (hardware and software options)
  • High reliability and data retention

Benefits

  • Non-Volatile Storage: Ensures data is preserved even when power is lost, crucial for storing system settings and calibration parameters.
  • Microwire Interface: Simplifies communication with microcontrollers, requiring fewer pins and easing integration into embedded systems.
  • Low-Power Consumption: Ideal for battery-powered applications and energy-sensitive designs.
  • Write Protection: Prevents accidental data modification, enhancing system stability and preventing corruption.
  • Flexible Memory Organization: Can be configured as either 512 x 8 or 256 x 16, adapting to different data storage needs.

Specifications

Typical specifications for the BR93L66 include:

  • Memory Size: 4 Kbit (512 x 8 or 256 x 16)
  • Supply Voltage: 1.8V to 5.5V (depending on the specific variant)
  • Operating Temperature Range: -40°C to +85°C
  • Microwire Clock Frequency: Varies; consult datasheet for maximum frequency
  • Write Cycle Time: Approximately 5 ms
  • Endurance: Typically 1 million write cycles per byte
  • Data Retention: 100 years
  • Package Options: Commonly available in SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package)

The Microwire interface uses three primary signals: Serial Clock (SK), Serial Data Input (DI), and Serial Data Output (DO), along with a Chip Select (CS) signal to enable communication with the specific EEPROM device. The BR93L66 provides a reliable and versatile non-volatile memory solution for a wide range of applications requiring moderate storage capacity and simple serial communication.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess