EN
  • EN
  • DE

CD405IBM96

Part No CD405IBM96
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 240389-CD405IBM96
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD405IBM96 CAD Model

Description

CD405IBM96: Versatile CMOS Logic Component

The CD405IBM96 comes equipped with versatile logic functions, making it a staple in advanced electronics projects. Its design emphasizes durability and performance, ideal for demanding environments.

  • Applications: Logic processing systems, Complex network infrastructures, Educational electronic kits
  • Features and Benefits: Wide functional range, Durable structure, High efficiency
  • Additional Details: Provides consistent operation across varying temperature and voltage conditions.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess