EN
  • EN
  • DE

VCC1-B3B-60M0000000

Part No VCC1-B3B-60M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103752-VCC1-B3B-60M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-60M0000000 CAD Model

Description

Microchip Technology VCC1-B3B-60M0000000

The VCC1-B3B-60M0000000 is a cutting-edge product from Microchip Technology, designed to cater to the sophisticated demands of modern electronic applications. This precision-engineered component is part of Microchip's extensive range of clock and timing solutions, which are known for their reliability and performance.

Key Features

  • Voltage Controlled Crystal Oscillator (VCXO): At the heart of the VCC1-B3B-60M0000000 is a VCXO, which ensures stable and precise frequency control. This makes it ideal for applications that require tight frequency regulation.
  • High Frequency: With an operational frequency of 60 MHz, this device can support high-speed operations, making it suitable for high-performance systems.
  • Compact Footprint: The compact design of the VCC1-B3B-60M0000000 allows for easy integration into space-constrained applications without compromising on functionality.
  • Low Phase Noise: The oscillator exhibits low phase noise characteristics, which is critical for maintaining signal integrity in communication systems and other sensitive electronic equipment.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The VCC1-B3B-60M0000000 is versatile and can be used across a variety of sectors. Some typical applications include:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial controls
  • Test and measurement systems
  • Satellite and RF applications

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the VCC1-B3B-60M0000000 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in the field. Additionally, customers benefit from Microchip's excellent technical support and customer service, which is available to assist with integration, troubleshooting, and other inquiries.

Overall, the VCC1-B3B-60M0000000 from Microchip Technology represents a sophisticated solution for designers looking to incorporate a stable, high-frequency, and reliable VCXO into their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess