EN
  • EN
  • DE

VCC1-B3B-20M0000000

Part No VCC1-B3B-20M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993839-VCC1-B3B-20M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-20M0000000 CAD Model

Description

The Microchip Technology VCC1-B3B-20M0000000 is a high-performance, precision Voltage-Controlled Crystal Oscillator (VCXO) designed for telecommunications, networking, and embedded systems that require stable and reliable clock sources. With its compact footprint and low jitter characteristics, it is an ideal solution for applications that demand high frequency stability and precision timing.

Key Features:

  • Frequency Range: The VCC1-B3B-20M0000000 operates at a frequency of 20 MHz, which is suitable for a wide range of applications including high-speed digital systems.
  • Supply Voltage: This VCXO is designed to work with a supply voltage of 3.3V, making it compatible with most modern digital circuits that operate at low voltage levels for power efficiency.
  • Output Waveform: The device provides a clean and stable HCMOS/TTL compatible output, ensuring reliable performance for critical applications.
  • Frequency Stability: It offers excellent frequency stability, which is essential for maintaining data integrity and synchronization across communication networks.
  • Low Phase Noise: With its low phase noise characteristic, the VCC1-B3B-20M0000000 minimizes signal interference, thereby enhancing system performance.
  • Temperature Range: The oscillator is designed to operate over an industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications:

The VCC1-B3B-20M0000000 is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Telecommunication infrastructure
  • High-speed data communication
  • Wireless base stations
  • Network routers and switches
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology ensures that the VCC1-B3B-20M0000000 meets stringent quality standards. The device is manufactured in facilities that are certified for ISO 9001:2015 quality management systems, and it undergoes rigorous testing to ensure reliability and performance over its intended lifespan.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess