EN
  • EN
  • DE

VCC1-1545-49M1520000

Part No VCC1-1545-49M1520000
Manufacturer Microchip Technology
Catalog Oscillators
Description CUSTOM CMOS XO / 49.152 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series VCC1
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 49.152 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 20mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Current - Supply (Disable) (Max) 30µA
Base Product Number VCC1-1545
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-VCC1-1545-49M1520000TR
Standard Package 1
Win Source Part Number 1053697-VCC1-1545-49M1520000
Ultra Librarian 3D Model Ultra Librarian VCC1-1545-49M1520000 CAD Model

Description

The VCC1-1545-49M1520000 is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of clock and timing solutions, which are integral to the functioning of modern electronic systems.

Key Features

  • Precision Frequency Control: The device offers a highly stable and precise frequency, making it suitable for applications that require exact timing such as telecommunications, networking, and data centers.
  • Low Phase Noise: With its low phase noise characteristics, the VCC1-1545-49M1520000 ensures high performance in critical applications, minimizing signal interference and enhancing system reliability.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, which makes it versatile for use in various environments and applications.
  • Compact Size: The miniature footprint of the device allows for integration into space-constrained applications, providing high-performance timing solutions without compromising on space.
  • Robust Design: Manufactured by Microchip Technology, the VCC1-1545-49M1520000 is built to meet high quality and durability standards, ensuring a long operational life and consistent performance.

Applications

The VCC1-1545-49M1520000 is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication equipment
  • Server and storage platforms
  • Wireless infrastructure
  • Networking hardware
  • Industrial control systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manuals provided by Microchip Technology. The company also offers customer support and design-in services to assist with the integration of the VCC1-1545-49M1520000 into various applications.

In conclusion, the VCC1-1545-49M1520000 from Microchip Technology is an essential component for systems requiring precise timing and reliable operation. Its superior design and performance make it a top choice for industry professionals looking for quality and efficiency in their electronic designs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess