Microchip Technology USB97C223-NE-04
The USB97C223-NE-04 is a cutting-edge USB controller device from the renowned Microchip Technology brand, designed to cater to the evolving needs of modern USB connectivity solutions. This high-performance product is engineered to provide seamless integration for a variety of applications, from consumer electronics to industrial systems.
Key Features:
- USB Compliance: The device is fully compliant with USB 2.0 standards, ensuring broad compatibility with a wide range of USB-enabled devices.
- High Data Transfer Rates: With support for high-speed data transfer rates, this controller can handle the rigorous demands of data-intensive applications.
- Enhanced Power Management: The USB97C223-NE-04 features advanced power management capabilities, which help in reducing power consumption and extending battery life in portable devices.
- Customizable: It offers a range of customization options, allowing developers to tailor the controller to their specific requirements.
- Robust Design: The product is designed to withstand the rigors of daily use, with a focus on reliability and durability.
Applications:
The versatility of the USB97C223-NE-04 makes it suitable for a broad spectrum of applications, including but not limited to:
- Personal Computing Devices
- Smartphones and Tablets
- Peripheral Devices and Accessories
- Industrial Control Systems
- Medical Equipment
- Automotive Infotainment Systems
Technical Specifications:
For technical enthusiasts and professionals looking to integrate the USB97C223-NE-04 into their systems, the device boasts a comprehensive set of specifications that ensure performance and reliability:
- Interface Type: USB 2.0
- Supply Voltage: Specified by manufacturer
- Data Rate: High-speed transfer rates as per USB 2.0 standards
- Operating Temperature Range: Specified by manufacturer
- Package / Case: Specified by manufacturer
In conclusion, the Microchip Technology USB97C223-NE-04 is a versatile and reliable USB controller that meets the needs of a diverse range of applications. Its compliance with USB standards and high data transfer rates make it an essential component for developers looking to create or upgrade their USB connectivity solutions.