The USB82642AMR-A-000528 is a cutting-edge USB 2.0 to I2C/UART protocol converter from Microchip Technology. It is designed to provide seamless communication between USB and serial interfaces in a compact package, making it an ideal solution for a wide range of applications in consumer electronics, automotive, and industrial control systems.
Key Features
- USB 2.0 Compliance: The device fully complies with the USB 2.0 specification, ensuring a high-speed data transfer rate of up to 480 Mbps.
- I2C/UART Interface: It offers a versatile connection through I2C or UART, enabling easy integration with microcontrollers and other digital systems.
- Compact Design: With its small form factor, this product is perfect for space-constrained applications.
- Low Power Consumption: The USB82642AMR-A-000528 is designed for energy efficiency, which makes it suitable for battery-powered devices.
- Easy Configuration: It can be easily configured via software, which simplifies the development process and reduces time-to-market.
- Robustness: Manufactured by Microchip Technology, the device is built to high standards, ensuring reliability and longevity in demanding environments.
Applications
The USB82642AMR-A-000528 is incredibly versatile and can be used in a variety of applications, including:
- Portable Devices
- Automotive Diagnostics and Infotainment Systems
- Industrial Control Systems
- Consumer Electronics
- Medical Equipment
- Embedded Systems
Technical Specifications
For detailed technical specifications, developers and engineers are encouraged to refer to the datasheet provided by Microchip Technology. The datasheet contains in-depth information on the electrical characteristics, pin configurations, timing diagrams, and more, ensuring the proper implementation of the USB82642AMR-A-000528 in their projects.
Ordering Information
The product is available for order under the part number USB82642AMR-A-000528. For bulk orders or to request samples for evaluation, customers should contact Microchip Technology or an authorized distributor.