EN
  • EN
  • DE

USB5926CT/KD

Part No USB5926CT/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5926
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342864-USB5926CT/KD
Ultra Librarian 3D Model Ultra Librarian USB5926CT/KD CAD Model

Description

Microchip Technology's USB5926CT/KD: High-Performance USB Hub Controller

Introducing the USB5926CT/KD, a state-of-the-art USB hub controller from the renowned Microchip Technology. This cutting-edge product is designed to enhance and expand USB capabilities in a variety of electronic devices. Whether you're looking to increase the number of USB ports on a computer system or integrate USB connectivity into a new design, the USB5926CT/KD offers a robust and reliable solution.

The USB5926CT/KD is equipped with advanced features that make it a versatile choice for a wide range of applications. It supports USB 2.0 high-speed, full-speed, and low-speed data rates, ensuring compatibility with a multitude of USB devices. With its integrated multi-TT (Transaction Translator), the hub controller facilitates seamless communication between high-speed USB hosts and slower full-speed or low-speed devices, optimizing overall performance.

One of the key benefits of the USB5926CT/KD is its ease of integration. The device comes in a compact package, making it an ideal choice for space-constrained applications. Additionally, it is designed with built-in over-current protection, safeguarding connected devices from potential power issues. The hub controller also supports individual or ganged power switching and over-current sensing, providing designers with flexibility in managing power distribution to connected USB devices.

For developers looking to customize their USB solutions, the USB5926CT/KD offers configurable vendor ID (VID), product ID (PID), device class, and other USB descriptors through an external EEPROM or via firmware. This allows for a tailored approach to device recognition and management.

The USB5926CT/KD is not just about connectivity; it also focuses on power efficiency. Its low-power operation is suitable for battery-powered applications, and it supports various power-saving modes, reducing the overall energy consumption of the system it's integrated into.

In summary, the USB5926CT/KD from Microchip Technology is an excellent choice for developers and manufacturers looking to enhance their products with high-quality USB hub capabilities. Its combination of performance, integration ease, and power efficiency makes it a top contender in the USB hub controller market.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess