Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1221803-USB5806/KD
Ultra Librarian 3D Model Ultra Librarian USB5806/KD CAD Model

Description

The USB5806/KD is a state-of-the-art USB 2.0 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced hub controller is designed to enable multiple device connections with high efficiency and integrated features that streamline the implementation process for designers and engineers.

Key Features

  • Multi-Port Connectivity: The USB5806/KD offers six downstream ports for a broad range of USB connectivity options, making it ideal for applications requiring numerous USB connections.
  • High-Speed Interface: With support for high-speed USB 2.0 data transfer rates of up to 480 Mbps, this hub controller ensures fast and reliable communication between connected devices.
  • FlexConnect Technology: Microchip's FlexConnect technology allows a downstream port to become an upstream port, providing flexibility in USB port roles and simplifying the design of shared USB connections.
  • Charge Detection: It supports battery charging specifications, including dedicated charging port (DCP) and charging downstream port (CDP), facilitating faster charging times for connected devices.
  • Advanced Protection: The USB5806/KD includes overcurrent protection and ESD protection circuits, safeguarding connected devices from potential electrical damage.

Applications

The versatility of the USB5806/KD makes it an excellent choice for a wide range of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Multi-function Printers
  • Consumer Electronics
  • Automotive Infotainment Systems

Technical Specifications

The USB5806/KD is equipped with features that ensure seamless integration and operation:

  • Compliant with USB 2.0 Specification
  • Support for Link Power Management (LPM)
  • PHY Boost Technology for improved signal integrity
  • Configurable Vendor ID (VID), Product ID (PID), and Device Serial Number
  • Support for I²C, SPI, and GPIO interfaces

In summary, the USB5806/KD hub controller is an ideal solution for expanding USB capabilities in various electronic devices, offering robust connectivity, fast data transfer, and advanced protection features to meet the needs of modern technology applications.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention