EN
  • EN
  • DE

USB50415CE3/TR7

Part No USB50415CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 15VWM 32VC SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 32V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name USB50415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902340-USB50415CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USB50415CE3/TR7 CAD Model

Description

The USB50415CE3/TR7 is a cutting-edge integrated circuit component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive range of USB solutions, which are known for their reliability, efficiency, and innovation.

Key Features

  • USB Compliance: The USB50415CE3/TR7 adheres to the latest USB standards, ensuring compatibility with a broad range of USB devices and systems. It facilitates seamless data transfer and connectivity.
  • High-Speed Performance: Designed for high-speed applications, this component can handle fast data rates, making it suitable for demanding USB interfaces and data-intensive tasks.
  • Power Efficiency: With its power-efficient design, the USB50415CE3/TR7 helps to minimize power consumption, making it ideal for portable and battery-powered devices.
  • Robust Protection: The device includes built-in protection features to safeguard against electrical surges, over-current, and other potential damage sources, ensuring long-term reliability and stability.
  • Compact Form Factor: Thanks to its small footprint, this component is well-suited for space-constrained applications, allowing designers to create compact and sleek device designs without compromising on functionality.

Applications

The USB50415CE3/TR7 is versatile and can be used in a variety of applications. These include, but are not limited to:

  • Consumer Electronics
  • Portable Devices
  • Computing Systems
  • Networking Equipment
  • Industrial Control Systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The USB50415CE3/TR7 is backed by Microchip's robust support and service network, which provides designers with confidence and assistance throughout the product's lifecycle. From technical support to comprehensive documentation, Microchip ensures that customers have the resources they need to integrate the USB50415CE3/TR7 into their designs successfully.

Whether you're developing the next generation of consumer electronics or enhancing the capabilities of industrial systems, the USB50415CE3/TR7 from Microchip Technology offers the performance, efficiency, and reliability required to meet the challenges of modern USB connectivity.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess