The USB4925T-I/Y9XVAA is a cutting-edge USB 2.0 Hi-Speed hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is designed to provide seamless connectivity and enhanced performance for a wide range of applications, from desktop and laptop computers to complex industrial systems.
At the heart of the USB4925T-I/Y9XVAA lies its robust and efficient architecture that supports up to five downstream ports, offering ample expansion capabilities for additional USB devices. With its integrated transceivers and termination resistors, this hub controller is engineered to deliver reliable data transfer rates of up to 480 Mbps, ensuring swift and efficient communication between connected peripherals.
The device is housed in a compact and versatile 36-pin QFN package, which not only minimizes the footprint on the PCB but also provides enhanced thermal performance. Its industrial-grade temperature range of -40°C to +85°C ensures reliable operation even in the most demanding environments, making the USB4925T-I/Y9XVAA an ideal choice for applications where durability and stability are paramount.
Microchip Technology has equipped the USB4925T-I/Y9XVAA with advanced features such as integrated voltage regulators, bus-powered and self-powered operation modes, and overcurrent protection. This ensures that the hub controller can adapt to various power scenarios while maintaining the safety of connected devices. Furthermore, the product supports various USB Battery Charging specifications, including Apple charging, making it a versatile solution for modern consumer electronics.
For developers, the USB4925T-I/Y9XVAA comes with robust support and resources, including datasheets, technical documentation, and reference designs. This comprehensive support facilitates a smooth integration process, allowing for rapid development and deployment of USB-based solutions.
In summary, the USB4925T-I/Y9XVAA from Microchip Technology is a highly reliable and versatile hub controller that stands out for its performance, integration ease, and robust feature set, making it an excellent choice for expanding USB capabilities in a wide array of electronic devices.