EN
  • EN
  • DE

USB4712-I/PNXVAA

Part No USB4712-I/PNXVAA
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219133-USB4712-I/PNXVAA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB4712-I/PNXVAA CAD Model

Description

USB4712-I/PNXVAA - Microchip Technology

The USB4712-I/PNXVAA is a state-of-the-art USB 2.0 device controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile and reliable controller is designed to cater to a wide range of USB connectivity needs in modern electronic devices.

Key Features

  • USB 2.0 Compliance: The USB4712-I/PNXVAA is fully compliant with the USB 2.0 specification, ensuring seamless operation with high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.
  • Integrated PHY: The device comes with an integrated Physical Layer (PHY) transceiver, providing robust signal integrity and reducing the need for external components.
  • Multiple Endpoints: It features configurable endpoints that can be tailored to specific application requirements, enhancing the device's flexibility for various data transfer scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the USB4712-I/PNXVAA supports several power-saving modes, making it suitable for battery-powered applications.
  • Enhanced Host Controller Interface (EHCI) and Open Host Controller Interface (OHCI) Support: This ensures compatibility with existing software drivers and operating systems.

Applications

The USB4712-I/PNXVAA is ideal for a multitude of applications, including:

  • Portable Devices: Its low power consumption makes it perfect for smartphones, tablets, and other portable electronics.
  • Industrial Automation: The robust design and flexible endpoint configuration make it suitable for industrial control systems.
  • Consumer Electronics: It can be integrated into TVs, game consoles, and home entertainment systems for enhanced connectivity.
  • PC Peripherals: Keyboards, mice, webcams, and other peripherals can leverage the controller for reliable USB communication.

Technical Specifications

The USB4712-I/PNXVAA is available in a compact package and is characterized by the following technical specifications:

  • Package Type: Available in various package options to suit design requirements.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under extreme conditions.
  • Quality and Reliability: Manufactured by Microchip Technology, the device is backed by rigorous testing and quality assurance processes.

With its comprehensive feature set and reliable performance, the USB4712-I/PNXVAA from Microchip Technology is an excellent choice for designers looking to integrate USB functionality into their projects with confidence and ease.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Anaren
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess