EN
  • EN
  • DE

USB3503T/ML

Part No USB3503T/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2.0 HSIC 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Part Number Series USB3503
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804789-USB3503T/ML
Ultra Librarian 3D Model Ultra Librarian USB3503T/ML CAD Model

Description

Microchip Technology USB3503T/ML - USB 2.0 High-Speed Hub Controller

The USB3503T/ML from Microchip Technology is a versatile and efficient USB 2.0 high-speed hub controller, designed to enable multiple device connections to a single USB host. This highly integrated solution is particularly suitable for portable and embedded applications where space and power consumption are critical considerations.

With its support for up to three downstream ports, the USB3503T/ML facilitates the expansion of USB connectivity, allowing additional peripherals to be connected to a system. It is compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1 devices, ensuring a broad range of USB devices can be supported.

One of the standout features of this hub controller is its HSIC (High-Speed Inter-Chip) interface, which reduces the number of signals and the physical space required for USB signal transfer. This makes the USB3503T/ML an ideal choice for mobile applications where space on the PCB is at a premium.

The device is also equipped with built-in battery charger detection capabilities, enabling it to identify connected devices that require charging. This feature simplifies the design of charging circuits and enhances the functionality of the hub in consumer electronics that need to support USB charging.

Microchip's USB3503T/ML is designed for ease of use and flexibility. It can operate with a single 3.3V power supply and includes internal voltage regulators to manage the power requirements of the USB PHY and the rest of the hub controller. Additionally, the device supports configurable GPIOs (General Purpose Input/Output) that can be used for custom applications or to control LEDs for visual feedback on the status of the USB ports.

Overall, the USB3503T/ML is a robust and reliable solution for expanding USB capabilities in a wide range of applications, from mobile devices to desktop computers, thanks to its high integration, power efficiency, and advanced features that simplify design and enhance user experience.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8404 $55.2120
70+ $1.5100 $105.7000
105+ $1.4629 $153.6045
145+ $1.4157 $205.2765
185+ $1.3685 $253.1725
245+ $1.2269 $300.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,725 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess