The USB3450-FZG is a cutting-edge USB transceiver from Microchip Technology, designed for applications requiring high-speed USB connectivity. This versatile device is part of Microchip's extensive USB portfolio and is engineered to provide a reliable interface for USB 2.0 communication.
Key Features
- USB 2.0 Compliance: The USB3450-FZG complies with the Hi-Speed USB 2.0 standard, ensuring up to 480 Mbps data transfer rates for rapid communication between devices.
- UTMI+ Interface: It features a UTMI+ Level 3 interface, providing a seamless connection to a USB host or On-The-Go (OTG) controller.
- Flexible Voltage Operation: This transceiver operates over a wide range of I/O voltages from 1.8V to 3.3V, accommodating various system requirements and ensuring compatibility with a broad range of peripherals.
- Integrated Termination Resistors: With built-in termination resistors, the USB3450-FZG simplifies PCB design and reduces external component count, leading to a more compact and cost-effective solution.
- Low Power Consumption: Designed with power efficiency in mind, it supports low-power states, making it ideal for battery-powered applications.
Applications
The USB3450-FZG is suitable for a diverse array of applications including, but not limited to, mobile phones, digital cameras, printers, scanners, and networking equipment. Its high-speed capabilities and robust design make it an excellent choice for any device requiring fast and reliable USB connectivity.
Product Specifications
| Attribute |
Details |
| Manufacturer |
Microchip Technology |
| Product Category |
USB Transceivers |
| Part Number |
USB3450-FZG |
| Data Rate |
Up to 480 Mbps |
| Supply Voltage |
1.8V to 3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
QFN-36 |
Whether you're developing the next generation of consumer electronics or upgrading existing devices, the Microchip USB3450-FZG offers the performance and reliability needed to deliver a superior USB experience.