EN
  • EN
  • DE

MAX3814CHJ+T

Part No MAX3814CHJ+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC DRVR/EQUALIZER CABLE 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Cable Equalization
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 32-TQFP (5x5)
Mounting Surface Mount
Win Source Part Number 021614-MAX3814CHJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3814CHJ+T CAD Model

Description

The MAX3814CHJ+T is a high-performance, low-power, compact cable equalizer designed by Maxim Integrated to extend the reach of high-speed serial digital signals. It is specifically engineered to improve the performance of digital video and data transmission over long cables, making it an ideal solution for applications such as digital signage, video surveillance, and broadcast studios.

Key Features

  • Signal Equalization: The device provides automatic adaptive equalization for compensating losses incurred during transmission over standard coaxial or twisted-pair cables, enhancing signal integrity and extending cable length capabilities.
  • High Data Rates: It supports data rates up to 3.2Gbps, making it suitable for high-resolution video formats and high-speed data channels.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3814CHJ+T consumes minimal power, which is crucial for large-scale deployments and applications where energy efficiency is a priority.
  • Compact Size: Housed in a 32-pin TQFP package, the product offers a space-saving solution that is beneficial for designs with limited PCB real estate.
  • Integrated Features: The device includes additional features such as input equalization, output pre-emphasis, and signal detection, which contribute to its robust performance in challenging environments.

Applications

The MAX3814CHJ+T is versatile and can be used in a variety of applications that require the transmission of high-speed digital signals over long distances. Some common applications include:

  • High-Definition Video Broadcasting
  • Professional A/V Systems
  • Video Surveillance Systems
  • Digital Signage
  • High-Speed Data Communication Links

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3814CHJ+T is no exception. It is built to meet the high standards expected in industrial and commercial environments, ensuring stable operation and longevity.

For designers and engineers looking for a reliable solution to extend the reach of their high-speed digital signals without compromising on quality or performance, the MAX3814CHJ+T from Maxim Integrated is an excellent choice.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess