EN
  • EN
  • DE

USB3317C-GJ-TR

Part No USB3317C-GJ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Hi-Speed USB Transceiver with 1.8V-3.3V ULPI Interface - 26MHz Reference Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series flexPWR
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 25-VFBGA
Manufacturer Package 25-BGA (3x3)
Win Source Part Number 1278332-USB3317C-GJ-TR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name USB3317
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian USB3317C-GJ-TR CAD Model

Description

Microchip Technology USB3317C-GJ-TR Hi-Speed USB Transceiver

The USB3317C-GJ-TR is a cutting-edge USB 2.0 Hi-Speed transceiver chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient transceiver is an ideal solution for a wide range of applications that require USB connectivity, including portable devices, smartphones, tablets, and other consumer electronics.

With its support for the high-speed (480 Mbps) and full-speed (12 Mbps) data rates specified in the USB 2.0 standard, the USB3317C-GJ-TR ensures swift and reliable data transfer between devices. It is equipped with an integrated physical layer (PHY) that provides a seamless interface to the USB core logic, simplifying design efforts and accelerating time-to-market for product developers.

The USB3317C-GJ-TR comes in a space-saving 24-pin QFN package, making it an excellent choice for applications where PCB real estate is at a premium. Its small form factor, combined with low power consumption, makes it particularly well-suited for battery-powered devices, contributing to longer operation times and enhanced user experience.

Key Features:

  • USB-IF Hi-Speed certified to ensure compliance with USB 2.0 standards.
  • Support for both UTMI+ Level 3 (60MHz, 8-bit) and ULPI (60MHz, 8-bit and 12-pin) interfaces for versatile connectivity options.
  • Integrated 1.8V to 3.3V voltage regulator, reducing the need for external components and simplifying power management.
  • Automatic squelch circuitry to minimize power consumption when not actively transmitting data.
  • On-chip charge pump circuitry, eliminating the need for an external 3.3V supply for the USB pull-up resistor.
  • Industrial temperature range support from -40°C to 85°C, ensuring reliable operation in harsh environments.

The USB3317C-GJ-TR transceiver is available in tape and reel packaging, denoted by the 'TR' suffix, which is ideal for high-volume production environments. Microchip Technology's commitment to quality and long-term availability makes this transceiver a trusted choice for engineers and designers looking to integrate USB functionality into their next-generation products.

For additional information, including detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess