EN
  • EN
  • DE

USB2641-HZH-02

Part No USB2641-HZH-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Controller Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2641
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396451-USB2641-HZH-02
Ultra Librarian 3D Model Ultra Librarian USB2641-HZH-02 CAD Model

Description

Microchip Technology's USB2641-HZH-02: High-Speed USB 2.0 Multi-Format Flash Media Controller

The USB2641-HZH-02 is a versatile and high-performance USB 2.0 Flash Media Controller from Microchip Technology, designed to provide an efficient interface between the USB host and various flash media cards. This product is an ideal solution for embedded applications where high-speed data transfer and multi-format support are essential.

Key Features

  • High-Speed USB 2.0 Interface: Compliant with USB 2.0 specifications, the USB2641-HZH-02 offers a maximum data transfer rate of 480 Mbps, ensuring quick and efficient data handling for connected devices.
  • Multi-Format Support: The controller supports a wide range of flash media formats, including SD, SDHC, MMC, MS, MS Pro, and xD, making it a versatile choice for a variety of applications.
  • Integrated Hardware: Comes with an integrated 5V to 3.3V and 1.8V regulator and 5V to 3.3V VBUS switch, simplifying the design and reducing external component requirements.
  • Enhanced Functionality: Features an internal microprocessor for streamlined operation, along with a configurable general-purpose input/output (GPIO) for additional flexibility.

Applications

The USB2641-HZH-02 is suitable for a wide array of applications where high-speed data transfer and compatibility with various flash media types are required. It is commonly used in:

  • Printers and Multifunction Printers (MFPs)
  • Digital TVs and Set-Top Boxes
  • PCs and PC peripherals
  • Portable Media Players
  • Automotive Infotainment Systems

Design Support

Microchip Technology provides comprehensive design support for the USB2641-HZH-02, including technical documentation, reference designs, and customer support to ensure a smooth integration into your product design. With its robust feature set and strong support infrastructure, the USB2641-HZH-02 is an excellent choice for developers looking to incorporate a reliable USB interface and media card reader into their systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7337 $58.4022
13+ $7.9866 $103.8258
20+ $7.7370 $154.7400
27+ $7.4874 $202.1598
35+ $7.2379 $253.3265
47+ $6.4891 $304.9877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,505 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess