EN
  • EN
  • DE

VSC8522XJQ-02

Part No VSC8522XJQ-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet 302-TQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface Ethernet
Number of Circuits 1
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 302-TQFP
Supplier Device Package 302-TQFP (24x24)
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902998-VSC8522XJQ-02
Ultra Librarian 3D Model Ultra Librarian VSC8522XJQ-02 CAD Model

Description

The VSC8522XJQ-02 is a robust and high-performance dual-port Gigabit Ethernet PHY transceiver from the reputable Microchip Technology. Engineered to deliver exceptional network reliability and speed, this device is an ideal solution for a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features

  • Dual Gigabit Ethernet Ports: Equipped with two independent Gigabit Ethernet transceivers, the VSC8522XJQ-02 supports full-duplex or half-duplex operation at 10/100/1000 Mbps.
  • Energy Efficient: With Energy Efficient Ethernet (IEEE 802.3az) support, the device is designed to reduce power consumption during periods of low data activity, making it an eco-friendly choice for modern networking equipment.
  • Advanced PHY Features: The transceiver includes advanced features such as automatic MDI/MDIX crossover, link status indication, and automatic polarity correction to simplify network installation and maintenance.
  • Robust Performance: The VSC8522XJQ-02 is designed to withstand harsh environments and is compliant with industrial temperature ranges, ensuring reliable operation under extreme conditions.
  • Flexible Interface Options: It offers versatile interface options including RGMII, MII, and SGMII, allowing for easy integration with a variety of network processors and switch controllers.
  • Integrated Clocking: The device includes an integrated Clock and Data Recovery (CDR) function for each port, eliminating the need for external clocking components and reducing system complexity and cost.

Applications

The VSC8522XJQ-02 is suitable for multiple networking applications such as:

  • Enterprise networking equipment like switches, routers, and firewalls
  • Industrial control systems and factory automation
  • Networked medical devices
  • Telecommunications infrastructure such as access points and base stations

With its dual-port capability, energy efficiency, and robust design, the VSC8522XJQ-02 from Microchip Technology is a versatile and reliable component that meets the demands of complex networking systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess