EN
  • EN
  • DE

ASL2417SHNY

Part No ASL2417SHNY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.5A 32HVQFN / LED Driver IC 2 Output Linear Buck PWM Dimming 1.5A 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Buck
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 80V
Voltage - Output 2.5V ~ 70V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 2MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number ASL2417
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14804-6,568-14804-2,568-14804-1,935306597518,ASL2417SHNY-ND
Standard Package 6,000
Win Source Part Number 1024387-ASL2417SHNY
Ultra Librarian 3D Model Ultra Librarian ASL2417SHNY CAD Model

Description

Product Overview: ASL2417SHNY from NXP

The ASL2417SHNY is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-performance and reliable components. This particular product is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for various applications.

Key Features:

  • High Efficiency: The ASL2417SHNY boasts an exceptional efficiency rate, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing designers to integrate it into compact systems without compromising on performance.
  • Robustness: This product is built to withstand harsh conditions, making it suitable for use in industrial and automotive environments where reliability is paramount.
  • Versatility: The ASL2417SHNY is versatile and can be used in a wide range of applications, from power management to signal processing.

Applications:

The ASL2417SHNY is tailored for use in various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunications infrastructure

Technical Specifications:

Parameter Value
Operating Temperature -40°C to +125°C
Package Compact, surface-mount
Quality and Reliability High standards, suitable for automotive applications

The ASL2417SHNY from NXP is a testament to the company's commitment to innovation and quality. It provides designers with a reliable and efficient component that can be integrated into a plethora of electronic systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8401 $61.5609
21+ $5.6124 $117.8604
32+ $5.4370 $173.9840
44+ $5.2616 $231.5104
57+ $5.0863 $289.9191
76+ $4.5601 $346.5676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess