EN
  • EN
  • DE

USB2514B-AEZC-TR

Part No USB2514B-AEZC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036156-USB2514B-AEZC-TR
Family Name USB2514B-AEZC-TR
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian USB2514B-AEZC-TR CAD Model

Description

Microchip Technology USB2514B-AEZC-TR USB 2.0 Hub Controller

The USB2514B-AEZC-TR from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that is designed to enhance the connectivity options of various electronic devices. This integrated circuit is a part of Microchip's reliable USB 2.0 hub controller family and is particularly suitable for applications where multiple USB ports are required. It is an ideal solution for consumer electronics, desktop and mobile PCs, embedded systems, and other peripherals.

The USB2514B-AEZC-TR is offered in a compact 36-pin QFN package and is characterized by its low-power operation and extensive feature set. It supports a downstream port count of four, which means it can easily expand a single USB interface into four additional ports. This is particularly useful for systems with a limited number of USB ports available.

One of the key features of the USB2514B-AEZC-TR is its MultiTRAK™ technology, which provides high-bandwidth performance by enabling multiple transaction translators. This ensures that each downstream port can handle high-speed, full-speed, or low-speed traffic optimally, without compromising the performance of other ports. This makes it an excellent choice for mixed-speed USB device environments.

The hub controller also includes built-in battery charging support, which is compliant with the USB Battery Charging Specification 1.2. This allows for faster charging of devices, making it highly desirable for applications where quick charging is a necessity. Additionally, the USB2514B-AEZC-TR supports both individual and ganged power switching and over-current protection, giving system designers flexibility in power management and enhancing the safety of connected devices.

For ease of integration, the USB2514B-AEZC-TR is fully configurable through either pin strapping or through an external EEPROM or SMBus™/I²C™ interface. This allows for a high degree of customization to meet specific design requirements. The hub controller is also compatible with USB 2.0's "attach" and "detach" paradigms, ensuring seamless plug-and-play operation.

In summary, the Microchip Technology USB2514B-AEZC-TR is a feature-rich USB 2.0 hub controller that provides an efficient and reliable solution for expanding USB capabilities in a wide range of applications. Its performance, ease of use, and advanced features make it a top choice for designers looking to enhance their system's USB connectivity.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6443 $57.5505
75+ $1.3492 $101.1900
115+ $1.3070 $150.3050
160+ $1.2648 $202.3680
205+ $1.2227 $250.6535
275+ $1.0962 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess