EN
  • EN
  • DE

USB2251-NU-06

Part No USB2251-NU-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Controller Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2251
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396403-USB2251-NU-06
Ultra Librarian 3D Model Ultra Librarian USB2251-NU-06 CAD Model

Description

The USB2251-NU-06 is a cutting-edge USB 2.0 Full-Speed Peripheral Controller from the renowned manufacturer Microchip Technology. Designed to enable seamless integration with various applications, this controller is an ideal solution for developers looking to add USB connectivity to their designs with minimal effort and high reliability.

Key Features

  • High-Performance Data Transfer: With USB 2.0 Full-Speed compatibility, this controller supports data transfer rates of up to 12 Mbps, ensuring efficient communication between devices.
  • Flexible Interface Options: The USB2251-NU-06 provides a versatile interface that is compatible with a wide range of applications, including mass storage devices, audio/video devices, and various other USB-enabled peripherals.
  • Integrated PHY: The built-in Physical Layer (PHY) reduces the need for external components, thus simplifying the design and reducing the overall cost of the system.
  • Enhanced Power Management: This controller includes advanced power management features that help reduce power consumption during idle periods, making it suitable for battery-powered applications.
  • Customizable: The device offers the ability to be customized through firmware, allowing developers to tailor its functionality to meet the specific needs of their applications.

Applications

The versatility of the USB2251-NU-06 makes it ideal for a variety of applications, including but not limited to:

  • Portable Media Players
  • Digital Cameras
  • Printers and Scanners
  • Point of Sale Systems
  • Industrial Control Systems

Technical Specifications

The USB2251-NU-06 is designed with Microchip's commitment to quality and performance, featuring:

  • Full-Speed USB 2.0 compliance
  • Integrated USB transceiver and Serial Interface Engine (SIE)
  • Support for up to 32 endpoints with flexible endpoint configuration
  • Internal oscillator support reducing external components

With its robust feature set and Microchip's renowned reliability, the USB2251-NU-06 is the perfect choice for developers seeking to enhance their products with high-speed USB capabilities.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6885 $53.5080
19+ $5.4880 $104.2720
29+ $5.3165 $154.1785
39+ $5.1450 $200.6550
51+ $4.9735 $253.6485
68+ $4.4590 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess