Product Overview: CBTL05024BS from NXP
The CBTL05024BS is a cutting-edge, high-performance switch IC designed by NXP Semiconductors, tailored for applications that require efficient signal routing and bandwidth management. This advanced chip is an integral part of modern electronic systems, providing a versatile solution for managing high-speed signals with minimal signal degradation.
Key Features
- High-Speed Signal Switching: The CBTL05024BS is capable of switching PCI Express Gen 1 and Gen 2 signals, offering a bandwidth of up to 5 Gbps per lane, ensuring high-speed data transfer for demanding applications.
- Multi-Lane Operation: This switch supports four differential channels, enabling multi-lane operation that is essential for parallel data transfer and increased throughput.
- Low Power Consumption: Designed with power efficiency in mind, the CBTL05024BS maintains low power consumption, making it suitable for power-sensitive designs.
- Signal Integrity: NXP's switch maintains excellent signal integrity, thanks to its built-in redriver function, which compensates for signal loss and reduces jitter.
- Small Form Factor: The device comes in a compact HVQFN24 package, which is ideal for space-constrained applications without compromising performance.
Applications
The versatile nature of the CBTL05024BS makes it a perfect fit for a wide range of applications, including:
- Notebooks and Personal Computers
- Server and Storage Systems
- Networking Equipment
- Consumer Electronics
- High-Performance Computing
Technical Specifications
With its advanced technical specifications, the CBTL05024BS ensures compatibility and high performance in various systems:
- Supply Voltage: 1.2V ±5%
- Operating Temperature Range: -40°C to 85°C
- Package: 24-terminal HVQFN
- Compliance: PCI Express Base Specification Revision 2.0
In conclusion, the CBTL05024BS from NXP is a robust and reliable choice for designers looking to implement high-speed signal switching with superior signal integrity and low power consumption. Its compact size and compliance with industry standards make it an invaluable component in the advancement of modern electronics.