EN
  • EN
  • DE

USB2250-NU-06

Part No USB2250-NU-06
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 128VTGFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller USB 2.0 - Interface 128-VTQFP (14x14)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 128-TQFP
Case / Package 128-VTQFP (14x14)
Family Name USB2250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902324-USB2250-NU-06
Ultra Librarian 3D Model Ultra Librarian USB2250-NU-06 CAD Model

Description

Microchip Technology USB2250-NU-06: High-Speed USB 2.0 Flash Media Controller

The USB2250-NU-06 is a cutting-edge flash media controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to bridge the gap between high-speed USB 2.0 interfaces and a variety of storage media, this controller is an ideal solution for developers looking to integrate USB connectivity into their applications.

At the heart of the USB2250-NU-06 lies its robust feature set, which includes support for a wide array of media types. This includes, but is not limited to, Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF), making it a versatile choice for designers. Its high-speed USB 2.0 interface ensures fast and reliable data transfer rates of up to 480 Mbps, which is essential for applications that require quick data access and storage.

The controller is equipped with an integrated USB 2.0 PHY, which simplifies the design process by reducing the need for additional components. This integration also leads to a more compact and cost-effective solution. Additionally, the USB2250-NU-06 supports multiple logical units (LUNs), enabling it to handle several media types simultaneously, further enhancing its versatility.

With its advanced error handling and robust data management capabilities, the USB2250-NU-06 ensures data integrity and reliable operation. The device also features customizable firmware, allowing designers to tailor its functionality to suit specific application requirements. This level of customization provides a valuable advantage in creating differentiated products.

Designed with ease of integration in mind, the USB2250-NU-06 comes in a compact package, making it suitable for space-constrained applications. Whether it's being used in consumer electronics, digital cameras, printers, or embedded systems, this flash media controller from Microchip Technology delivers performance, flexibility, and reliability.

In summary, the USB2250-NU-06 by Microchip Technology is a powerful solution for developers requiring a high-performance USB 2.0 flash media controller that supports a wide range of storage media, offers high-speed data transfer, and provides customizable features for tailored applications.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4188 $54.1880
23+ $4.4462 $102.2626
35+ $4.3072 $150.7520
48+ $4.1683 $200.0784
63+ $4.0293 $253.8459
84+ $3.6125 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,079 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess