EN
  • EN
  • DE

USB2240-AEZG-06

Part No USB2240-AEZG-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN / Desktop, Notebook PCs Interface 36-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Desktop, Notebook PCs
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Mounting Type Surface Mount
Base Product Number USB2240
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 533918-USB2240-AEZG-06
Ultra Librarian 3D Model Ultra Librarian USB2240-AEZG-06 CAD Model

Description

Microchip Technology's USB2240-AEZG-06

The USB2240-AEZG-06 is a highly integrated and feature-rich USB 2.0 Universal Serial Bus (USB) interface device from Microchip Technology, designed to provide a seamless and efficient bridge between USB ports and various storage media types. This product is perfect for developers and manufacturers looking to incorporate USB connectivity into their applications with minimal design effort and a fast time-to-market.

Key Features:

  • High-Speed USB 2.0 Interface: The device supports USB 2.0 high-speed data transfer rates up to 480 Mbps, ensuring quick and efficient data handling for connected devices.
  • Multi-Format Support: It is compatible with a wide range of storage media formats, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF), making it a versatile choice for multi-format card readers.
  • Integrated PHY: With an integrated USB 2.0 PHY, the USB2240-AEZG-06 ensures reliable physical layer communication and reduces external component requirements.
  • Enhanced Performance: The device boasts an efficient architecture that maximizes data throughput and minimizes CPU loading, providing optimal performance for end-user applications.
  • Small Form Factor: Available in a compact package, the USB2240-AEZG-06 is suitable for space-constrained applications, allowing for flexible design options.

Applications:

The USB2240-AEZG-06 is ideal for a variety of applications that require USB connectivity, including:

  • Desktop and laptop computers
  • Consumer electronics such as digital cameras, printers, and smart TVs
  • Embedded systems and industrial devices
  • Portable media players and gaming consoles

With its robust design and support for multiple storage media, the USB2240-AEZG-06 from Microchip Technology is a comprehensive solution for developers looking to add USB functionality to their products without the complexity of designing a USB interface from scratch. Its ability to handle various storage formats and high-speed data transfer capabilities make it a highly adaptable and efficient choice for a wide array of USB-enabled devices.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1684 $52.5780
105+ $0.9587 $100.6635
165+ $0.9288 $153.2520
225+ $0.8988 $202.2300
290+ $0.8688 $251.9520
390+ $0.7790 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess