Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Diode Schottky 20 V 1A Surface Mount Powermite
Manufacturer Microchip Technology
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name UPS120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902261-UPS120/TR13
Ultra Librarian 3D Model Ultra Librarian UPS120/TR13 CAD Model

Description

The UPS120/TR13 from Microchip Technology is a state-of-the-art integrated circuit designed for voltage regulation in electronic devices. This precision product is part of Microchip's extensive range of power management solutions that cater to the demanding needs of modern electronic systems.

Key Features

  • High Efficiency: The UPS120/TR13 is designed to provide a high level of energy efficiency, which helps in reducing the overall power consumption of the host device and extends battery life in portable applications.
  • Stable Output: This voltage regulator offers a stable output voltage, which is crucial for the reliable operation of sensitive electronic components and can help to prevent data loss and system instability.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring a longer operational lifespan and enhanced safety for the end-user.
  • Low Dropout: The low dropout (LDO) feature of the UPS120/TR13 allows it to continue to regulate the output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.

Applications

The versatility of the UPS120/TR13 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Product Specifications

The UPS120/TR13 is offered in a compact package and is designed for easy integration into various electronic systems. It operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Conclusion

Microchip Technology's UPS120/TR13 is an excellent choice for designers who require a reliable, efficient, and versatile voltage regulator for their electronic projects. With its robust feature set and wide range of applications, this product is sure to enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention